The MOC8101SM is a surface-mount optically coupled isolator with an infrared LED and NPN silicon phototransistor in a 6-pin dual in-line package, featuring an unconnected base pin for improved noise immunity. It provides 5.3 kV RMS and 7.5 kV peak isolation voltage, with a maximum collector-emitter voltage of 30 V and collector current of 50 mA. The device supports an operating temperature range of -55°C to +100°C and is certified to UL, VDE 0884, and EN60950 standards. Package dimensions are 7.62 mm lead spread with a height of 3.35 mm maximum. Current transfer ratio for the MOC8101 variant is 5.0 to 8.0 mA at 10 mA forward current and 10 V collector-emitter voltage.
6PIN NON-BASE LEAD TRANSISTOR OU Product overview: MOC8101SM from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8101SM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC8101SM |
| Product Name | Bipolar Transistor |
| Package Type | Tube |