The MOC8020 is an optically coupled isolator with a photodarlington output, designed for signal transmission between systems of different potentials and impedances. It is housed in a standard 6-pin dual in-line plastic package with a 7.62 mm lead pitch and an unconnected base pin for improved noise immunity. The device features a minimum current transfer ratio of 500% at 10 mA input current and a 5.3 kV RMS / 7.5 kV peak isolation voltage. Operating temperature range is -25°C to +100°C. Input forward voltage is 1.2 V to 1.4 V at 10 mA, and the maximum collector-emitter voltage is 35 V. Total power dissipation is rated at 170 mW with derating of 3.3 mW/°C above 25°C. The package is approved to UL E91231 and VDE 0884 standards, with surface mount and leaded variants available.
6PIN NON-BASE LEAD DARLINGTON OU Product overview: MOC8020 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8020 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC8020 |
| Product Name | Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50000 milliamps |