ISOCOM, Inc. Optocoupler, Dip-6, Triac O/p; Optocoupler Case Style Isocom MOC3080X

Description
OPTOCOUPLER, DIP-6, TRIAC O/P; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:-; Input Current:20mA RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, DIP-6, TRIAC O/P; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:-; Input Current:20mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Dip-6, Triac O/p; Optocoupler Case Style Isocom - 40P0482 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Dip-6, Triac O/p; Optocoupler Case Style Isocom
40P0482
Optocoupler, Dip-6, Triac O/p; Optocoupler Case Style Isocom 40P0482
OPTOCOUPLER, DIP-6, TRIAC O/P; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:-; Input Current:20mA RoHS Compliant: Yes

OPTOCOUPLER, DIP-6, TRIAC O/P; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:-; Input Current:20mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 40P0482
Product Name Optocoupler, Dip-6, Triac O/p; Optocoupler Case Style Isocom
Input 20mA
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - 448-ISSI20R03HXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - 863-SI8232AB-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details