The MCT2E is an optically coupled isolator with a phototransistor output, designed for signal transmission between systems of different potentials. It features a standard 6-pin dual in-line plastic package with a 10mm lead spread. The device meets UL, VDE, and BSI safety approvals and is certified to EN60950. It provides 5.3 kV RMS and 7.5 kV peak isolation voltage. The coupled current transfer ratio is guaranteed to be a minimum of 50% at 10 mA forward current and 10 V collector-emitter voltage. Collector-emitter breakdown voltage is 30 V, peak forward current is 60 mA, and total power dissipation is 200 mW, derating linearly above 25°C. Storage and operating temperatures range from -55°C to +150°C and -55°C to +100°C, respectively. It is qualified to AEC-Q200.
6PIN TRANSISTOR DETECTOR, SINGLE Product overview: MCT2E from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT2E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MCT2E |
| Product Name | Bipolar Transistor |
| Package Type | Tube |