The MCT271 is an optically coupled isolator with a phototransistor output, designed for signal transmission between systems of different potentials and impedances. It is housed in a standard 6-pin dual in-line plastic package with a 7.62 mm lead pitch. The device features an isolation voltage of 5.3 kV RMS and 7.5 kV peak, a collector-emitter breakdown voltage of 30 V, a collector-emitter saturation voltage of 0.4 V at 16 mA input and 2 mA output current, and a current transfer ratio between 45% and 90%. It operates from -55°C to +100°C and meets UL recognition File No. E91231.
6PIN TRANSISTOR DETECTOR, SINGLE Product overview: MCT271 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT271 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MCT271 |
| Product Name | Bipolar Transistor |
| Package Type | Tube |