The MCT2201 is an optically coupled isolator with a phototransistor output, housed in a standard 6-pin dual in-line plastic package. It features an input forward current rating of 60 mA and an output collector-emitter voltage rating of 30 V. The coupled current transfer ratio is specified at 100 % minimum at 10 mA forward current and 5 V collector-emitter voltage. It provides an isolation voltage of 5.3 kV RMS and 7.5 kV peak, with a total power dissipation of 200 mW, derating linearly at 2.67 mW/°C above 25°C. The device operates from -55°C to +100°C and meets UL, VDE, and IEC 60950 safety standards.
6PIN TRANSISTOR DETECTOR, SINGLE Product overview: MCT2201 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT2201 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MCT2201 |
| Product Name | Bipolar Transistor |
| Package Type | Tube |