The MCA230 is an optocoupler consisting of an infrared emitting diode optically coupled to an NPN silicon photodarlington transistor in a dual in-line package with 6 pins. It provides 5000 V RMS isolation voltage and has a collector-emitter breakdown voltage of 30 V. The current transfer ratio is a minimum of 100% at 10 mA forward current and 5 V collector-emitter voltage. It has a peak forward current of 1 A, a forward voltage of 1.5 V typical, and a dark current of 100 nA max. The device operates from -55°C to 100°C and is RoHS compliant with UL approval E91231. It is available in standard DIP6 packaging with 65 pieces per tube.
6PIN DARLINGTON, SINGLE OPTOCOUP Product overview: MCA230 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCA230 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MCA230 |
| Product Name | Bipolar Transistor |
| Package Type | Tube |