ISOCOM, Inc. Octocouplers ISQ74X

Description
16 Pin Transistor Output, Quad Optocoupler
Request a Quote Datasheet
Description
16 Pin Transistor Output, Quad Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octocouplers 1806-ISQ74X
16 Pin Transistor Output, Quad Optocoupler

16 Pin Transistor Output, Quad Optocoupler

Supplier's Site Datasheet
Transistor, Photovoltaic Output Optoisolators - ISQ74X-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
ISQ74X-ND
Transistor, Photovoltaic Output Optoisolators ISQ74X-ND
Optoisolator Transistor Output 5300Vrms 4 Channel

Optoisolator Transistor Output 5300Vrms 4 Channel

Buy Now Datasheet
Optocoupler, Dip-16, Quad, Tr. O/p; No. Of Channels Isocom - 40P0335 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Dip-16, Quad, Tr. O/p; No. Of Channels Isocom
40P0335
Optocoupler, Dip-16, Quad, Tr. O/p; No. Of Channels Isocom 40P0335
OPTOCOUPLER, DIP-16, QUAD, TR. O/P; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:50V; Product Range:-RoHS Compliant: Yes

OPTOCOUPLER, DIP-16, QUAD, TR. O/P; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:50V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1806-ISQ74X ISQ74X-ND 40P0335
Product Name Octocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler, Dip-16, Quad, Tr. O/p; No. Of Channels Isocom
Output Phototransistor Phototransistor
Approvals RoHS Compliant
Input DC
Package Type "16-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler module - 859-758 - WAGO
Specs
Input DC
Rise Time 1 µs
View Details
Radiation-Tolerant, Phototransistor Surface-Mount Optocoupler - OLC049 - Skyworks Solutions, Inc.
Specs
Output Phototransistor
Package Type 4-Lead Non Hermetic LCC
Isolation Voltage 1000 volts
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 1EDC40I12AHXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details