The IS*2 series consists of optically coupled isolators with infrared LEDs and NPN silicon phototransistors in a dual in-line plastic package. The device offers an input-to-output isolation voltage of 5.3 kV RMS and 7.5 kV peak, a collector-emitter breakdown voltage of 70 V minimum, and a current transfer ratio of 100% to 500% at 10 mA forward current and 10 V collector-emitter voltage. It is rated for operation from -25°C to +100°C and has a total power dissipation of 170 mW derated at 2.67 mW/°C above 25°C. The package has a 7.62 mm lead pitch, with options for 10 mm lead spread (add G) or surface mount (add SM).
OPTOISO 3.75KV 4CH TRANS 16DIP Product overview: ISQ2X from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ISQ2X can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ISQ2X |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Tube |