The ISQ204 is a quad-channel phototransistor optically coupled isolator with 16-pin dual in-line plastic packaging, featuring a 7.62 mm lead pitch and surface mount capability. It provides an isolation voltage of 5.3 kV RMS and 7.5 kV peak, with a collector-emitter breakdown voltage of 70 V and a coupled current transfer ratio of 200% to 400% at 10 mA forward current and 10 V collector-emitter voltage. The device is UL recognized, VDE 0884 approved, certified to EN60950 by Nemko, and complies with CECC 00802 for SMD. Operating temperature ranges from -25°C to +100°C, with storage temperatures from -40°C to +125°C. All electrical parameters are 100% tested. Default lead form is STD, with G and SM options available.
16PIN TRANSISTOR OUTPUT, QUAD OP Product overview: ISQ204 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include transistor, BJT, switching, amplification, Quad, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ISQ204 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ISQ204 |
| Product Name | Quad Bipolar Transistor |
| Package Type | Tube |