ISOCOM, Inc. Octocouplers ISQ201XSM

Description
16 Pin Transistor Output, Quad Optocoupler
Request a Quote Datasheet
Description
16 Pin Transistor Output, Quad Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octocouplers 1806-ISQ201XSM
16 Pin Transistor Output, Quad Optocoupler

16 Pin Transistor Output, Quad Optocoupler

Supplier's Site Datasheet
Optocoupler, Smdip-16, Quad Tr O/p; No. Of Channels Isocom - 40P0331 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smdip-16, Quad Tr O/p; No. Of Channels Isocom
40P0331
Optocoupler, Smdip-16, Quad Tr O/p; No. Of Channels Isocom 40P0331
OPTOCOUPLER, SMDIP-16, QUAD TR O/P; No. of Channels:4 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:16Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:75%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, SMDIP-16, QUAD TR O/P; No. of Channels:4 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:16Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:75%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number 1806-ISQ201XSM 40P0331
Product Name Octocouplers Optocoupler, Smdip-16, Quad Tr O/p; No. Of Channels Isocom
Output Phototransistor
Approvals RoHS Compliant
Mounting Option Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8234AB-AM-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Digital Isolators - 448-ISSI30R11HXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-PowerSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details