The ISQ201 is a quad-channel phototransistor optically coupled isolator in a 16-pin dual in-line package with a 7.62mm lead pitch. It features an input infrared LED and NPN silicon phototransistor outputs, with an isolation voltage of 5.3kV RMS and 7.5kV peak. The collector-emitter breakdown voltage is 70V minimum, and the coupled current transfer ratio is 225% to 450% at 10mA forward current and 10V collector-emitter voltage. It is certified to UL E91231, VDE 0884, CECC 00802, EN60950, and RoHS standards. The operating temperature range is -25°C to +100°C, with storage temperature from -40°C to +125°C.
16PIN TRANSISTOR OUTPUT, QUAD OP Product overview: ISQ201 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include transistor, BJT, switching, amplification, Quad, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ISQ201 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ISQ201 |
| Product Name | Quad Bipolar Transistor |
| Package Type | Tube |