4-PIN HALF-PITCH AUTOMOTIVE OPTO
4-PIN HALF-PITCH AUTOMOTIVE OPTO
4-PIN HALF-PITCH AUTOMOTIVE OPTO
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 58-ISPQ9291XDKR-ND |
| Product Name | Transistor, Photovoltaic Output Optoisolators |
| Input | DC |
| Output | Phototransistor |
| Package Type | "4-SOIC (0.179"", 4.55mm Width)" |
| Mounting Option | Surface Mount |