The ISP847XSM is a quad-channel optically coupled isolator containing an infrared LED and an NPN silicon phototransistor in a surface-mount package. It provides 5000V RMS isolation voltage, operates from -40°C to +105°C, and meets UL and VDE safety standards with UL File E91231 and VDE Certificate No. 40028086. The device supports collector-emitter voltages up to 35V, with a maximum collector current of 50mA and current transfer ratios available in grades A, B, C, or D. It is RoHS compliant and rated for a junction temperature of 125°C.
OPTOISO 5.3KV 4CH TRANS 16SMD Product overview: ISP847XSM from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ISP847XSM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ISP847XSM |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50000 milliamps |