The ISP847X is an optically coupled isolator with an infrared LED and NPN silicon phototransistor in a 16-pin Dual In Line Plastic Package, designed for signal transmission between systems of different potentials and impedances. It features 5000V RMS isolation voltage, an operating temperature range of -40°C to +105°C, and is RoHS compliant with UL and VDE approvals. The device supports optional current transfer ratio (CTR) grades and is available in surface mount and tape & reel configurations.
OPTOISO 5.3KV 4CH TRANS 16DIP Product overview: ISP847X from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ISP847X can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ISP847X |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50000 milliamps |