ISOCOM, Inc. Octocouplers ISP847X

Description
16 Pin Transistor Output, Quad Optocoupler
Request a Quote Datasheet
Description
16 Pin Transistor Output, Quad Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octocouplers 1806-ISP847X
16 Pin Transistor Output, Quad Optocoupler

16 Pin Transistor Output, Quad Optocoupler

Supplier's Site Datasheet
Optocoupler, Dip-16, Quad, Tr. O/p; No. Of Channels Isocom - 40P0326 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Dip-16, Quad, Tr. O/p; No. Of Channels Isocom
40P0326
Optocoupler, Dip-16, Quad, Tr. O/p; No. Of Channels Isocom 40P0326
OPTOCOUPLER, DIP-16, QUAD, TR. O/P; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:35V; Product Range:-RoHS Compliant: Yes

OPTOCOUPLER, DIP-16, QUAD, TR. O/P; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:35V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number 1806-ISP847X 40P0326
Product Name Octocouplers Optocoupler, Dip-16, Quad, Tr. O/p; No. Of Channels Isocom
Output Phototransistor
Approvals RoHS Compliant
Mounting Option DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3144MC12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details