ISOCOM, Inc. Octocouplers ISP845X

Description
16 Pin Darlington, Quad Optocoupler
Request a Quote Datasheet
Description
16 Pin Darlington, Quad Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octocouplers 1806-ISP845X
16 Pin Darlington, Quad Optocoupler

16 Pin Darlington, Quad Optocoupler

Supplier's Site Datasheet
Transistor, Photovoltaic Output Optoisolators - ISP845X-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
ISP845X-ND
Transistor, Photovoltaic Output Optoisolators ISP845X-ND
Optoisolator Darlington Output 5300Vrms 4 Channel

Optoisolator Darlington Output 5300Vrms 4 Channel

Buy Now Datasheet
Optocouplers - 4530909 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
4530909
Optocouplers 4530909
Quad opto coupler,ISP845X DIP16 5300Vac

Quad opto coupler,ISP845X DIP16 5300Vac

Supplier's Site
Optocoupler, Dip-16, Quad, Darl. O/p; No. Of Channels Isocom - 40P0324 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Dip-16, Quad, Darl. O/p; No. Of Channels Isocom
40P0324
Optocoupler, Dip-16, Quad, Darl. O/p; No. Of Channels Isocom 40P0324
OPTOCOUPLER, DIP-16, QUAD, DARL. O/P; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:600%; Collector Emitter Voltage V(br)ceo:35V RoHS Compliant: Yes

OPTOCOUPLER, DIP-16, QUAD, DARL. O/P; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:600%; Collector Emitter Voltage V(br)ceo:35V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1806-ISP845X ISP845X-ND 4530909 40P0324
Product Name Octocouplers Transistor, Photovoltaic Output Optoisolators Optocouplers Optocoupler, Dip-16, Quad, Darl. O/p; No. Of Channels Isocom
Output Photodarlington Photodarlington Photodarlington; Darlington
Approvals RoHS Compliant RoHS Compliant
Input DC DC
Package Type "16-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-4DIR2401HXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Optocoupler module - 859-740 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details