ISOCOM, Inc. 5.3KV Bipolar Transistor ISP845X

Description
OPTOISO 5.3KV 4CH DARL 16DIP Product overview: ISP845X from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ISP845X can be used for catalog matching and distributor lookup.
Request a Quote
Description
OPTOISO 5.3KV 4CH DARL 16DIP Product overview: ISP845X from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ISP845X can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISP845X is a high-density photodarlington optically coupled isolator in a 16-pin dual in-line plastic package with 20.32 mm lead spread. It features a minimum current transfer ratio of 600%, an input-to-output isolation voltage of 5.3 kV RMS and 7.5 kV peak, and operates from -30°C to +100°C. The device is UL recognized, VDE 0884 certified, and compliant with EN60950. Collector-emitter voltage is 35 V, with a max collector current of 80 mA. The package supports surface mount and lead-form variants, and all electrical parameters are 100% tested.

Datasheet Summary
Powered by GS/AI

The ISP845X is a high-density photodarlington optically coupled isolator in a 16-pin dual in-line plastic package with 20.32 mm lead spread. It features a minimum current transfer ratio of 600%, an input-to-output isolation voltage of 5.3 kV RMS and 7.5 kV peak, and operates from -30°C to +100°C. The device is UL recognized, VDE 0884 certified, and compliant with EN60950. Collector-emitter voltage is 35 V, with a max collector current of 80 mA. The package supports surface mount and lead-form variants, and all electrical parameters are 100% tested.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.3KV Bipolar Transistor
903-ISP845X
5.3KV Bipolar Transistor 903-ISP845X
OPTOISO 5.3KV 4CH DARL 16DIP Product overview: ISP845X from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ISP845X can be used for catalog matching and distributor lookup.

OPTOISO 5.3KV 4CH DARL 16DIP Product overview: ISP845X from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ISP845X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-ISP845X
Product Name 5.3KV Bipolar Transistor
Package Type Tube
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1221439 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
60 V, 1 A NPN medium power transistors - BC55-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers
Specs
Package Type Bulk
Packing Method Bulk
VCEO 45 volts
View Details