OPTOISOLTR 5.3KV 4CH DARL 16-DIP
16 Pin Darlington, Quad Optocoupler
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 58-ISP845-1-ND | 1806-ISP845-1 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Octocouplers |
| Input | DC | |
| Output | Photodarlington | Photodarlington |
| Package Type | "16-DIP (0.300"", 7.62mm)" | |
| Mounting Option | Through Hole | |
| Isolation Voltage | 5300 volts |