The ISP844XSM is a surface-mount, high-density AC input optically coupled isolator in a 16-pin dual in-line package, featuring two inverse-parallel infrared LEDs and two NPN phototransistors. It provides 5.3 kV RMS and 7.5 kV peak isolation voltage, with a collector-emitter breakdown voltage of 35 V, a maximum collector current of 50 mA, and a coupled current transfer ratio of 20% to 300% at ±1 mA input current and 5 V collector-emitter voltage. Operable from -30°C to +100°C, it is certified to UL E91231, VDE 0884, EN60950 by Nemko, and CECC 00802 for SMD applications. Total power dissipation is 200 mW derated linearly above 25°C.
OPTOISO 5.3KV 4CH TRANS 16SMD Product overview: ISP844XSM from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ISP844XSM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ISP844XSM |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50000 milliamps |