The ISP844X is a high-density AC input optically coupled isolator with two inverse-parallel infrared LEDs and NPN silicon phototransistors in a 16-pin dual in-line plastic package. It provides an isolation voltage of 5.3 kV RMS and 7.5 kV peak, with a coupled current transfer ratio of 20% to 300% at ±1 mA input current and 5 V collector-emitter voltage. The device is certified to UL 94 V-0, VDE 0884, and EN60950, and supports surface mount and leaded variants. Operating temperature ranges from -30°C to +100°C, with a storage temperature range of -55°C to +125°C. Total power dissipation is 200 mW, derating at 2.67 mW/°C above 25°C.
OPTOISO 5.3KV 4CH TRANS 16DIP Product overview: ISP844X from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ISP844X can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ISP844X |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50000 milliamps |