The ISP827XSM is an optically coupled isolator with an infrared LED and NPN silicon phototransistor in a surface mount package. It provides 5300V RMS isolation voltage and operates over a temperature range of -30°C to +100°C. The device meets UL 94 V-0 and VDE approval standards, is RoHS compliant, and has a lead spacing suitable for surface mount assembly. The isolate voltage rating is specified for both UL and VDE certifications, with output collector-emitter breakdown voltage of 35V and maximum collector current of 50mA. Current transfer ratio options are available in grades GB and BL, with CTR ranging from 100% to 600% at an input current of 5mA and output voltage of 5V.
OPTOISO 5.3KV 2CH TRANS 8SMD Product overview: ISP827XSM from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ISP827XSM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ISP827XSM |
| Product Name | Dual 5.3KV Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50000 milliamps |