OPTOISOLATOR 5KV 2CH TRANS 8-SMD
8 Pin Transistor Output, Dual Channel Optocoupler
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 58-ISP827X-1SM-ND | 1806-ISP827X-1SM |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Octocouplers |
| Input | DC | |
| Output | Phototransistor | Phototransistor |
| Package Type | 8-SMD, Gull Wing | |
| Mounting Option | Surface Mount | |
| Isolation Voltage | 5000 volts |