OPTOISOLTR 5.3KV 2CH TRANS 8-DIP
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 58-ISP827SMT&RTR-ND |
| Product Name | Transistor, Photovoltaic Output Optoisolators |
| Input | DC |
| Output | Phototransistor |
| Package Type | "8-DIP (0.300"", 7.62mm)" |
| Mounting Option | Through Hole |