The ISP825X is a photodarlington optically coupled isolator in a dual in-line plastic package with a 7.62 mm lead pitch and 10.16 mm mounting width. It features a minimum current transfer ratio of 600%, an isolation voltage of 5.3 kV RMS and 7.5 kV peak, a collector-emitter breakdown voltage of 35 V, and a collector current rating of 80 mA. The device is UL recognized, VDE 0884 certified, and certified to EN60950 by Nemko. It operates from -30°C to +100°C and supports surface-mount and leaded versions.
OPTOISO 5.3KV 2CH DARL 8DIP Product overview: ISP825X from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ISP825X can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ISP825X |
| Product Name | Dual 5.3KV Bipolar Transistor |
| Package Type | Tube |