Dual opto coupler,ISP825X DIP8 5300Vac
8 Pin Darlington, Dual Channel Optocoupler
Optoisolator Darlington Output 5300Vrms 2 Channel
OPTOCOUPLER, DIP-8, DUAL, DARL. O/P; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:600%; Collector Emitter Voltage V(br)ceo:35V RoHS Compliant: Yes
| RS Components, Ltd. | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 4530892 | 1806-ISP825X | ISP825X-ND | 40P0318 |
| Product Name | Optocouplers | Octocouplers | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Dip-8, Dual, Darl. O/p; No. Of Channels Isocom |
| Input | DC | DC | ||
| Output | Photodarlington; Darlington | Photodarlington | Photodarlington | |
| Approvals | RoHS Compliant | RoHS Compliant | ||
| Mounting Option | Through hole | Through Hole | DIP | |
| Rise Time | 60 µs | 60 µs |