ISOCOM, Inc. Octocouplers ISP817XSM

Description
4 Pin Transistor Output, Single Optocoupler
Request a Quote Datasheet
Description
4 Pin Transistor Output, Single Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octocouplers 1806-ISP817XSM
4 Pin Transistor Output, Single Optocoupler

4 Pin Transistor Output, Single Optocoupler

Supplier's Site Datasheet
Optocoupler, Smdip-4, Tr O/p; No. Of Channels Isocom - 40P0315 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smdip-4, Tr O/p; No. Of Channels Isocom
40P0315
Optocoupler, Smdip-4, Tr O/p; No. Of Channels Isocom 40P0315
OPTOCOUPLER, SMDIP-4, TR O/P; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:35V RoHS Compliant: Yes

OPTOCOUPLER, SMDIP-4, TR O/P; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:35V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number 1806-ISP817XSM 40P0315
Product Name Octocouplers Optocoupler, Smdip-4, Tr O/p; No. Of Channels Isocom
Output Phototransistor
Approvals RoHS Compliant
Mounting Option Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Photovoltaic Isolators - PVI1050N - Infineon Technologies AG
Infineon Technologies AG
Specs
Mounting Option Through Hole; DIP8
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details