The ISP817XA is an optically coupled isolator featuring an infrared LED and an NPN silicon phototransistor in a DIP-4 package. It provides 5000 Vrms isolation voltage, supports a collector-emitter voltage of 80 V, and operates within a temperature range of -55°C to +110°C. The device is RoHS compliant and meets UL and VDE safety approvals. Packaging is in tubes of 100 units.
4PIN TRANSISTOR OUTPUT, SINGLE O Product overview: ISP817XA from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ISP817XA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ISP817XA |
| Product Name | Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50000 milliamps |