The ISP817X is an optically coupled isolator featuring an infrared LED and an NPN silicon photo transistor in a 4-pin dual in-line plastic package. It provides 5300V RMS isolation voltage and operates over a temperature range of -55°C to +110°C. The device is RoHS compliant, UL listed under file E91231, and VDE approved with certificate No. 40028086. It has a collector-emitter breakdown voltage of 80V, a maximum collector current of 50mA, and a current transfer ratio ranging from 50% to 600%. Vertical packaging dimensions match standard DIP-4 configuration.
OPTOISO 5.3KV TRANS 4DIP Product overview: ISP817X from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ISP817X can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ISP817X |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50000 milliamps |