The ISP817CXSM is a surface-mount optically coupled isolator featuring an infrared LED and an NPN silicon phototransistor in a 4-pin SMD package. It provides 5000 V RMS isolation voltage, operates from -40°C to +105°C, and has a current transfer ratio (CTR) grade of C, ranging from 200% to 400%. The device meets UL 94 V-0 and RoHS standards, with VDE approval available via suffix X. It is designed for signal transmission between systems of different potentials and impedances in industrial and measurement applications.
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD Product overview: ISP817CXSM from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ISP817CXSM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ISP817CXSM |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 50000 milliamps |