The ISP817 series is an optically coupled isolator comprising an infrared LED and an NPN silicon phototransistor in a dual in-line plastic package. It provides 5300 V RMS isolation voltage and operates from -55°C to +110°C. The part is available in surface mount format (SMD) with RoHS compliance and UL and VDE approvals. The ISP817BXSM variant includes the CTR grade B, defined as 130-260%, and is housed in a 4-pin SMD package. The device meets UL 94 V-0 flammability and IEC 60747-5-5 standards. Maximum collector current is 50 mA with collector-emitter voltage rated at 80 V. The package dimensions comply with standard SMD footprints supporting reflow soldering up to 260°C.
OPTOISO 5.3KV TRANS 4SMD Product overview: ISP817BXSM from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ISP817BXSM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ISP817BXSM |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tube |