The ISP817AXSMT&R is an optically coupled isolator with an infrared LED and NPN silicon phototransistor in a surface-mount package, rated for 5300V RMS isolation voltage and operates from -55°C to +110°C. It is RoHS compliant and meets UL 94 V-0 and VDE approval standards. The part uses a 4-pin SMD package with 1000 pcs per reel packaging.
OPTOISO 5.3KV TRANS 4SMD Product overview: ISP817AXSMT/R from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ISP817AXSMT/R can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ISP817AXSMT/R |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| IC(max) | 50000 milliamps |