The ISP817AXSM is a surface mount optically coupled isolator featuring an infrared LED and an NPN silicon phototransistor in a 4-pin dual in-line plastic package. It provides 5300V RMS isolation voltage and operates from -55°C to +110°C. The device meets UL 94 V-0 and RoHS standards, and includes VDE approval per Certificate No. 40028086. The collector-emitter breakdown voltage is 80V, with a current transfer ratio between 80% and 160%. Maximum forward current is 50mA, and collector current is 50mA. The package is designed for surface mount assembly with a recommended pad layout specified for manufacturing.
OPTOISO 5.3KV TRANS 4SMD Product overview: ISP817AXSM from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ISP817AXSM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ISP817AXSM |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50000 milliamps |