The ISP817 series is an optically coupled isolator consisting of an infrared LED and an NPN silicon phototransistor in a 4-pin DIP package. It provides 5000V RMS isolation voltage, operates from -55°C to +110°C, and meets UL File E91231 and VDE Certificate No. 40028086 standards. The device supports a forward current of up to 50mA, collector-emitter voltage of 80V, and collector current of 50mA. It is RoHS compliant and available in surface mount and lead-spacing variants.
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP Product overview: ISP817AX from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ISP817AX can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ISP817AX |
| Product Name | Bipolar Transistor |
| IC(max) | 50000 milliamps |