The ISP817 is an optically coupled isolator featuring an infrared LED and an NPN silicon phototransistor in a DIP-4 package. It provides 5000V RMS isolation voltage, operates from -55°C to +110°C, and supports a maximum collector-emitter voltage of 80V. The device has a current transfer ratio range of 50% to 600%, with optional CTR grades, and a collector-emitter saturation voltage of 0.1V to 0.2V at 20mA forward current. It is RoHS compliant and meets UL 94 V-0 and VDE approval standards. The package dimensions conform to standard DIP-4 form factor.
4PIN TRANSISTOR OUTPUT, SINGLE O Product overview: ISP817 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ISP817 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ISP817 |
| Product Name | Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50000 milliamps |