The ISP815X is a photodarlington optically coupled isolator in a 4-pin dual in-line plastic package with a 2.54mm lead pitch and a body size of 7.0mm by 6.0mm. It features a minimum current transfer ratio of 600%, an isolation voltage of 5.3kV RMS and 7.5kV peak, and a collector-emitter breakdown voltage of 35V. The device operates from -30°C to +100°C, with a storage temperature range of -55°C to +125°C, and meets UL E91231 and VDE 0884 approvals. Input and output terminals are insulated with a resistance greater than 5x10¹⁰ Ω at 500V.
OPTOISO 5.3KV DARL 4DIP Product overview: ISP815X from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ISP815X can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ISP815X |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tube |