The ISP815 is an optically coupled isolator consisting of an infrared LED and an NPN silicon photodarlington transistor in a 4-pin dual in-line plastic package. It provides 5000 V RMS isolation voltage, operates from -30°C to +100°C, and is RoHS compliant with UL and VDE approvals. The device has a maximum forward current of 50 mA, collector-emitter voltage of 35 V, collector current of 80 mA, and a current transfer ratio ranging from 600% to 7500% at 1 mA forward current. Surface mount and lead spacing variants are available, with standard packaging as 100 pcs per tube.
4PIN DARLINGTON, SINGLE OPTOCOUP Product overview: ISP815 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ISP815 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ISP815 |
| Product Name | Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50000 milliamps |