ISOCOM, Inc. Transistor, Photovoltaic Output Optoisolators ISP621-4X

Description
OPTOISO 5.3KV 4CH TRANS 16-DIP
Request a Quote Datasheet
Description
OPTOISO 5.3KV 4CH TRANS 16-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 58-ISP621-4X-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
58-ISP621-4X-ND
Transistor, Photovoltaic Output Optoisolators 58-ISP621-4X-ND
OPTOISO 5.3KV 4CH TRANS 16-DIP

OPTOISO 5.3KV 4CH TRANS 16-DIP

Buy Now Datasheet
Octocouplers 1806-ISP621-4X
16 Pin Transistor Output, Quad Optocoupler

16 Pin Transistor Output, Quad Optocoupler

Supplier's Site Datasheet
Optocoupler, Dip-16, Quad, Tr. O/p; No. Of Channels Isocom - 40P0308 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Dip-16, Quad, Tr. O/p; No. Of Channels Isocom
40P0308
Optocoupler, Dip-16, Quad, Tr. O/p; No. Of Channels Isocom 40P0308
OPTOCOUPLER, DIP-16, QUAD, TR. O/P; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:55V; Product Range:-RoHS Compliant: Yes

OPTOCOUPLER, DIP-16, QUAD, TR. O/P; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:55V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 58-ISP621-4X-ND 1806-ISP621-4X 40P0308
Product Name Transistor, Photovoltaic Output Optoisolators Octocouplers Optocoupler, Dip-16, Quad, Tr. O/p; No. Of Channels Isocom
Input DC
Output Phototransistor Phototransistor
Package Type "16-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3145MC12HXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
Hermetic Surface-Mount Phototransistor Optocoupler - OLS100 - Skyworks Solutions, Inc.
Specs
Output Phototransistor
Package Type 6-Lead Hermetic Ceramic LCC
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details