The ISP521-4X is a quad-channel optically coupled isolator with an infrared LED and NPN silicon phototransistor per channel in a DIP16 package. It provides 5300V RMS isolation voltage, operates from -30°C to +100°C, and meets UL E91231 and VDE certification standards. Each channel supports a collector current of 50mA and a collector-emitter voltage of 55V, with a current transfer ratio ranging from 200% to 600% for the BL grade. The device is RoHS compliant and available in standard DIP16 packaging with 25 pcs per tube.
16PIN TRANSISTOR OUTPUT, QUAD OP Product overview: ISP521-4X from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include transistor, BJT, switching, amplification, Quad, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ISP521-4X can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ISP521-4X |
| Product Name | Quad Bipolar Transistor |
| Package Type | Tube |