The ISP521-2GB is a dual-channel optically coupled isolator featuring an infrared LED and NPN silicon phototransistor per channel in a DIP8 package. It provides 5300V RMS isolation voltage and operates from -30°C to +100°C. The device has a current transfer ratio (CTR) range of 100% to 600% at 5mA forward current, with collector-emitter saturation voltage of 0.4V under specified conditions. It is lead-free and RoHS compliant, with UL and VDE certifications. The package supports 10mm lead spacing.
8PIN TRANSISTOR OUTPUT, DUAL CHA Product overview: ISP521-2GB from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ISP521-2GB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ISP521-2GB |
| Product Name | Dual Bipolar Transistor |
| Package Type | Tube |