The ISD74X is a dual-channel phototransistor optically coupled isolator featuring an infrared LED and NPN silicon phototransistors in an 8-pin dual in-line plastic package. It provides 5300 V RMS and 7500 V peak input-to-output isolation voltage, with a collector-emitter breakdown voltage of 50 V and a maximum collector current of 50 mA. The coupled current transfer ratio is a minimum of 12.5% at 16 mA forward current and 5 V collector-emitter voltage. The device is certified to UL, VDE 0884, CECC 0080, and EN60950 standards with a storage and operating temperature range of -40°C to +125°C and -25°C to +100°C, respectively.
OPTOISO 5.3KV 2CH TRANS 8DIP Product overview: ISD74X from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ISD74X can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ISD74X |
| Product Name | Dual 5.3KV Bipolar Transistor |
| Package Type | Tube |