Dual opto coupler,ISD74X DIP8 5300Vac
Dual opto coupler,ISD74X DIP8 5300Vac
8 Pin Transistor Output, Dual Channel Optocoupler
| RS Components, Ltd. | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 4530707 | 1806-ISD74X | ISD74X-ND |
| Product Name | Optocouplers | Octocouplers | Transistor, Photovoltaic Output Optoisolators |
| Input | DC | DC | |
| Output | Phototransistor; Phototransistor | Phototransistor | Phototransistor |
| Approvals | RoHS Compliant | RoHS Compliant | |
| Mounting Option | Through hole | Through Hole | |
| Rise Time | 2.6 µs | 2.6 µs |