The ISD74 is an optically coupled isolator featuring an infrared LED and NPN silicon phototransistor in a dual in-line plastic package. It provides 5.3 kV RMS and 7.5 kV peak isolation voltage, with a collector-emitter breakdown voltage of 50 V and a maximum collector current of 50 mA. The current transfer ratio is a minimum of 12.5% at 16 mA forward current and 5 V collector-emitter voltage. The device supports surface mount (SMD) and leads in G form, and meets UL 94 V-0, VDE 0884, CECC 0080, and EN60950 approvals. Operating temperature ranges from -25°C to +100°C, with a storage temperature range of -40°C to +125°C.
8PIN TRANSISTOR OUTPUT, DUAL CHA Product overview: ISD74 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ISD74 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ISD74 |
| Product Name | Dual Bipolar Transistor |
| Package Type | Tube |