The ISD5X is a dual-channel phototransistor optically coupled isolator containing an infrared LED and NPN silicon phototransistors in an 8-pin dual in-line plastic package with 2.54 mm pin spacing and a 7.62 mm lead pitch. It features an input-to-output isolation voltage of 5.3 kV RMS and 7.75 kV peak, a collector-emitter breakdown voltage of 70 V, and a minimum current transfer ratio of 50% at 10 mA forward current and 10 V collector-emitter voltage. The device operates from -25°C to +100°C and meets UL 94 V-0, VDE 0884, IEC 60950 (by Nemko), and CECC 0080 SMD standards. It is suitable for signal transmission between systems of differing potentials.
OPTOISO 5.3KV 2CH TRANS 8DIP Product overview: ISD5X from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ISD5X can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ISD5X |
| Product Name | Dual 5.3KV Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50000 milliamps |