OPTOISOLTR 5KV TRI STATE 6-DIP
6 Pin Schmitt Trigger, Single Optocoupler
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 58-IS900G-ND | 1806-IS900G |
| Product Name | Logic Output Optoisolators | Octocouplers |
| Input | DC | |
| Output | Tri-State | |
| Package Type | "6-DIP (0.400"", 10.16mm)" | |
| Mounting Option | Through Hole | |
| Forward Current | 60 milliamps |