The IS849 is a 16-pin dual-in-line optically coupled isolator with four channels, each consisting of a gallium arsenide infrared LED and an NPN silicon phototransistor. It provides 5000 Vrms input-to-output isolation and operates over a temperature range of -30°C to +100°C. The device has a collector-emitter voltage rating of 35 V, a peak forward current of 1 A for the input diode, and a current transfer ratio of 50% to 400%. It meets UL 94 V-0 and is rated for 5000 Vrms isolation with a soldering temperature of 260°C. Total power dissipation is 170 mW.
OPTOISO 5KV 4CH TRANS 16DIP Product overview: IS849X from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IS849X can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-IS849X |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |