The IS829 is a dual-channel optically coupled isolator with transistor output, designed for signal isolation in electronic circuits. It is packaged in an 8-pin dual-in-line configuration, with physical dimensions of 0.400 in (10.16 mm) in length and 0.300 in (7.62 mm) in width. Each channel features a gallium arsenide infrared LED paired with an NPN silicon phototransistor. The device supports a collector-emitter voltage of 35 V, an input forward current of up to 50 mA, and a current transfer ratio of at least 50% at I_F = 5 mA and V_CE = 5 V. It provides 5000 V RMS input-to-output isolation voltage and operates across a temperature range of -55°C to +100°C.
OPTOISO 5KV 2CH TRANS 8DIP Product overview: IS829 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IS829 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-IS829 |
| Product Name | Dual 5KV Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50000 milliamps |