OPTOISO 5.3KV TRANS W/BASE 6-DIP
6 Pin AC Input, Single Optocoupler
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 58-IS733X-ND | 1806-IS733X |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Octocouplers |
| Input | AC; DC | AC |
| Output | Phototransistor | |
| Package Type | "6-DIP (0.300"", 7.62mm)" | |
| Mounting Option | Through Hole | |
| Isolation Voltage | 5300 volts |