OPTOISO 5.3KV 1CH TRANS W/BASE
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 58-IS733SMT&RTR-ND |
| Product Name | Transistor, Photovoltaic Output Optoisolators |
| Input | AC; DC |
| Output | Phototransistor |
| Package Type | 6-SMD, Gull Wing |
| Mounting Option | Surface Mount |