ISOCOM, Inc. Triac, SCR Output Optoisolators IS622X

Description
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Request a Quote Datasheet
Description
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - 58-IS622X-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
58-IS622X-ND
Triac, SCR Output Optoisolators 58-IS622X-ND
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP

OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP

Buy Now Datasheet
Octocouplers 1806-IS622X
6 Pin Bilateral Switch Light Activated Zero Voltage Crossing Triac

6 Pin Bilateral Switch Light Activated Zero Voltage Crossing Triac

Supplier's Site Datasheet
Optocoupler, Dip-6, Triac O/p; Optocoupler Case Style Isocom - 40P0360 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Dip-6, Triac O/p; Optocoupler Case Style Isocom
40P0360
Optocoupler, Dip-6, Triac O/p; Optocoupler Case Style Isocom 40P0360
OPTOCOUPLER, DIP-6, TRIAC O/P; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Input Current:20mA RoHS Compliant: Yes

OPTOCOUPLER, DIP-6, TRIAC O/P; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Input Current:20mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 58-IS622X-ND 1806-IS622X 40P0360
Product Name Triac, SCR Output Optoisolators Octocouplers Optocoupler, Dip-6, Triac O/p; Optocoupler Case Style Isocom
Output Triac Triac Output
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3830MC12MXUMA1CT-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details